☰
BD9739KN-E2
BD9739KN-E2
Obsolete
Description:  IC REG CTRL DGTL CAM 7OUT 64UQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9739KN-E2 Datasheet
History Price: Obsolete
In Stock: 16120
BD9739KN-E2 vs BD9757MWV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Digital Camera
Converter, Digital Camera
Voltage - Input
1.5V ~ 10V
24V
Number of Outputs
7
8
Voltage - Output
-
Multiple
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN
44-VFQFN Exposed Pad
Supplier Device Package
64-UQFN (8x8)
UQFN044V6060