☰
BD9745EKN-E2
BD9745EKN-E2
Obsolete
Description:  IC REG CTRL DGT CAM 7OUT HQFN48U
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 22080
BD9745EKN-E2 vs BD9532EKN-E2
Series
-
H3Reg
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Digital Camera
Converter, DDR SDRAM
Voltage - Input
1.5V ~ 5.5V
4.5V ~ 25V
Number of Outputs
7
1
Voltage - Output
-
0.7V ~ 2.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
-
HQFN20V