☰
BD9745EKN-E2
BD9745EKN-E2
Obsolete
Description:  IC REG CTRL DGT CAM 7OUT HQFN48U
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 22080
BD9745EKN-E2 vs BD9866GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Controller, Digital Camera
Converter, Digital Camera
Voltage - Input
1.5V ~ 5.5V
4V ~ 14V
Number of Outputs
7
4
Voltage - Output
-
Multiple
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-UFBGA, CSPBGA
Supplier Device Package
-
VCSP50L3