☰
BD9757MWV-E2
BD9757MWV-E2
Obsolete
Description:  IC REG DGTL CAM 8OUT 44UQFN
Manufacturer:  Rohm Semiconductor
History Price: $3.77000
In Stock: 8320
BD9757MWV-E2 vs BD9639MWV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Digital Camera
Converter, Digital Camera
Voltage - Input
24V
2.5V ~ 5.5V
Number of Outputs
8
6
Voltage - Output
Multiple
Multiple
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
UQFN044V6060
UQFN056V7070