Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9766FV-E2
BD9766FV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC INVERTER CONTROL 2CH SSOP28
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9766FV-E2 Datasheet
History Price: $4.35600
In Stock: 7620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9766FV-E2 vs BD9582F-E2
Part No
BD9766FV-E2
BD9582F-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
LCD Display
Current Sensing, Power Management
Current - Supply
9mA
330μA
Voltage - Supply
5V ~ 11V
12V ~ 22V
Operating Temperature
-35℃ ~ 85℃
-20℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.220", 5.60mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
28-SSOPB
8-SOP