☰
BD9766FV-E2
BD9766FV-E2
Not For New Designs
Description:  IC INVERTER CONTROL 2CH SSOP28
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9766FV-E2 Datasheet
History Price: $4.35600
In Stock: 46880
BD9766FV-E2 vs BD9582N
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Applications
LCD Display
Current Sensing, Power Management
Current - Supply
9mA
330μA
Voltage - Supply
5V ~ 11V
12V ~ 22V
Operating Temperature
-35℃ ~ 85℃
-20℃ ~ 95℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-TSSOP (0.220", 5.60mm Width)
8-SIP
Supplier Device Package
28-SSOPB
8-SIP