☰
BD9766FV-E2
BD9766FV-E2
Not For New Designs
Description:  IC INVERTER CONTROL 2CH SSOP28
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9766FV-E2 Datasheet
History Price: $4.35600
In Stock: 38680
BD9766FV-E2 vs BD9889FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
LCD Display
LCD Display
Current - Supply
9mA
11mA
Voltage - Supply
5V ~ 11V
5V ~ 14V
Operating Temperature
-35℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.220", 5.60mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOPB
20-SSOP-B