☰
BD9775FV-E2
BD9775FV-E2
Not For New Designs
Description:  IC REG CTRLR BUCK 28SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9775FV-E2 Datasheet
History Price: $5.90400
In Stock: 44160
BD9775FV-E2 vs BD9031FV-CE2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
6V ~ 30V
4.5V ~ 30V
Frequency - Switching
30kHz ~ 300kHz
20kHz ~ 600kHz
Duty Cycle (Max)
45%
87%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP-B
16-SSOP-B