☰
BD9845FV-E2
BD9845FV-E2
Active
Description:  IC REG CTRLR BUCK 14-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9845FV-E2 Datasheet
History Price: $1.95000
In Stock: 17100
BD9845FV-E2 vs BD9610AMUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
10V ~ 56V
Frequency - Switching
100kHz ~ 1.5MHz
50kHz ~ 500kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Dead Time Control, Enable, Frequency Control, Soft Start
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
14-SSOP-B
VQFN020V4040