☰
BD9845FV-E2
BD9845FV-E2
Active
Description:  IC REG CTRLR BUCK 14-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9845FV-E2 Datasheet
History Price: $1.95000
In Stock: 30400
BD9845FV-E2 vs BD9763FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
4V ~ 9V
Frequency - Switching
100kHz ~ 1.5MHz
100kHz ~ 1.2MHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Enable, Frequency Control, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
14-SSOP-B
8-MSOP