Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9845FV-E2
BD9845FV-E2
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 14-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9845FV-E2 Datasheet
History Price: $1.95000
In Stock: 3800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9845FV-E2 vs BD9842FV-E2
Part No
BD9845FV-E2
BD9842FV-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
3.6V ~ 35V
Frequency - Switching
100kHz ~ 1.5MHz
100kHz ~ 1.5MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Enable, Frequency Control, Soft Start
Dead Time Control, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
20-SSOP-B