☰
BD9846FV-E2
BD9846FV-E2
Not For New Designs
Description:  IC REG CTRLR BUCK 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9846FV-E2 Datasheet
History Price: $2.25000
In Stock: 720
BD9846FV-E2 vs BD9045FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
4.5V ~ 18V
Frequency - Switching
100kHz ~ 1.5MHz
200kHz ~ 750kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Enable, Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
20-SSOP-B
28-SSOP-B