☰
BD9850FVM-TR
BD9850FVM-TR
Obsolete
Description:  IC REG CTRLR BUCK 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.83000
In Stock: 9760
BD9850FVM-TR vs BD9040FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4V ~ 9V
4.5V ~ 18V
Frequency - Switching
100kHz ~ 2MHz
200kHz ~ 750kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
20-SSOP-B