☰
BD9850FVM-TR
BD9850FVM-TR
Obsolete
Description:  IC REG CTRLR BUCK 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.83000
In Stock: 9760
BD9850FVM-TR vs BD9300FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Buck, Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4V ~ 9V
3.6V ~ 35V
Frequency - Switching
100kHz ~ 2MHz
20kHz ~ 800kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
14-SSOP-B