Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9850FVM-TR
BD9850FVM-TR
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9850FVM-TR Datasheet
History Price: $2.83000
In Stock: 9760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9850FVM-TR vs BD9775FV-E2
Part No
BD9850FVM-TR
BD9775FV-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4V ~ 9V
6V ~ 30V
Frequency - Switching
100kHz ~ 2MHz
30kHz ~ 300kHz
Duty Cycle (Max)
-
45%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
8-MSOP
28-SSOP-B