Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9851EFV-E2
BD9851EFV-E2
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK/BST 20HTSSOP-B
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9851EFV-E2 Datasheet
History Price: $4.18000
In Stock: 2880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9851EFV-E2 vs BD9011EKN-E2
Part No
BD9851EFV-E2
BD9011EKN-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Buck
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4V ~ 18V
3.9V ~ 30V
Frequency - Switching
10kHz ~ 3MHz
300kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
36-HQFNV (6.2x6.2)