☰
BD9853AFV-E2
BD9853AFV-E2
Not For New Designs
Description:  IC REG CTRLR BUCK 16SSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.46600
In Stock: 29000
BD9853AFV-E2 vs BD9040FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
4.5V ~ 18V
Frequency - Switching
100kHz ~ 2MHz
200kHz ~ 750kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
20-SSOP-B