Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9853AFV-E2
BD9853AFV-E2
Not For New Designs
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9853AFV-E2 Datasheet
History Price: $2.46600
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9853AFV-E2 vs BD9300F-E2
Part No
BD9853AFV-E2
BD9300F-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Buck, Boost
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
3.6V ~ 35V
Frequency - Switching
100kHz ~ 2MHz
20kHz ~ 800kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
14-SOP