☰
BD9853AFV-E2
BD9853AFV-E2
Not For New Designs
Description:  IC REG CTRLR BUCK 16SSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.46600
In Stock: 29000
BD9853AFV-E2 vs BD9536FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
7.5V ~ 15V
Frequency - Switching
100kHz ~ 2MHz
200kHz ~ 600kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Current Limit, Enable, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
16-SSOP-B
28-SSOP-B