Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9881FV-E2
BD9881FV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER MANAGEMENT SMD
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9881FV-E2 Datasheet
History Price: Obsolete
In Stock: 48720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9881FV-E2 vs BD9766FV-E2
Part No
BD9881FV-E2
BD9766FV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
-
LCD Display
Current - Supply
-
9mA
Voltage - Supply
-
5V ~ 11V
Operating Temperature
-
-35℃ ~ 85℃
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
-
28-SSOPB