☰
BD9882FV-E2
BD9882FV-E2
Obsolete
Description:  IC INVERTER CONTROL SSOP-B20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9882FV-E2 Datasheet
History Price: Obsolete
In Stock: 21200
BD9882FV-E2 vs BD9401FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
LCD Display
Automotive
Current - Supply
8mA
200μA
Voltage - Supply
5V ~ 14V
8V ~ 26V
Operating Temperature
-40℃ ~ 95℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
20-SSOP-B
28-HSOP-M