Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9883FV-E2
BD9883FV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC INVERTER CONTROL SSOP-B20
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9883FV-E2 Datasheet
History Price: $5.83000
In Stock: 26320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9883FV-E2 vs BD91411GW-E2
Part No
BD9883FV-E2
BD91411GW-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
Inverter Controller
Portable Equipment
Current - Supply
9mA
-
Voltage - Supply
6V ~ 22V
3.8V ~ 28V
Operating Temperature
-40℃ ~ 85℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
49-VFBGA
Supplier Device Package
20-SSOP-B
UCSP75M3