☰
BD9883FV-E2
BD9883FV-E2
Not For New Designs
Description:  IC INVERTER CONTROL SSOP-B20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9883FV-E2 Datasheet
History Price: $5.83000
In Stock: 19680
BD9883FV-E2 vs BD9889FV-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Inverter Controller
LCD Display
Current - Supply
9mA
11mA
Voltage - Supply
6V ~ 22V
5V ~ 14V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
20-SSOP-B