Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9886F-E2
BD9886F-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC INVERTER CTRL DC-AC 28-SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9886F-E2 Datasheet
History Price: $4.35600
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9886F-E2 vs BD9862MUV-E2
Part No
BD9886F-E2
BD9862MUV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
Inverter Controller
LCD Display
Current - Supply
2μA
-
Voltage - Supply
5V ~ 14V
1.8V ~ 4.5V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SOP
VQFN024V4040