☰
BD9888F-E2
BD9888F-E2
Not For New Designs
Description:  IC INVERTER CTRL DC-AC 28-SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9888F-E2 Datasheet
History Price: $4.35600
In Stock: 36080
BD9888F-E2 vs BD9897FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Inverter Controller
Inverter Controller
Current - Supply
2μA
7.2mA
Voltage - Supply
5V ~ 14V
7.5V ~ 30V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
28-SOP
32-SSOP-A