Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9888F-E2
BD9888F-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC INVERTER CTRL DC-AC 28-SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9888F-E2 Datasheet
History Price: $4.35600
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9888F-E2 vs BD9897FS
Part No
BD9888F-E2
BD9897FS
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Obsolete
Applications
Inverter Controller
-
Current - Supply
2μA
-
Voltage - Supply
5V ~ 14V
-
Operating Temperature
-40℃ ~ 90℃
-
Mounting Type
Surface Mount
-
Package / Case
28-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
28-SOP
-