☰
BD9889FV-E2
BD9889FV-E2
Obsolete
Description:  IC INVERTER CONTROL SSOP-B20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9889FV-E2 Datasheet
History Price: Obsolete
In Stock: 9360
BD9889FV-E2 vs BD9722FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
LCD Display
Hard Disk Systems
Current - Supply
11mA
20mA
Voltage - Supply
5V ~ 14V
4.2V ~ 13V
Operating Temperature
-40℃ ~ 90℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
16-SSOP-B