Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9889FV-E2
BD9889FV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC INVERTER CONTROL SSOP-B20
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9889FV-E2 Datasheet
History Price: Obsolete
In Stock: 9360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9889FV-E2 vs BD9890FV-E2
Part No
BD9889FV-E2
BD9890FV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
LCD Display
Inverter Controller
Current - Supply
11mA
2μA
Voltage - Supply
5V ~ 14V
5V ~ 14V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
20-SSOP-B
28-SSOP-B