☰
BD9890F-E2
BD9890F-E2
Obsolete
Description:  IC INVERTER CONTROL SOP28
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9890F-E2 Datasheet
History Price: Obsolete
In Stock: 16500
BD9890F-E2 vs BD91411GW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
LCD Display
Portable Equipment
Current - Supply
11mA
-
Voltage - Supply
5V ~ 14V
3.8V ~ 28V
Operating Temperature
-40℃ ~ 90℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
49-VFBGA
Supplier Device Package
28-SOP
UCSP75M3