☰
BD9890F-E2
BD9890F-E2
Obsolete
Description:  IC INVERTER CONTROL SOP28
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9890F-E2 Datasheet
History Price: Obsolete
In Stock: 19500
BD9890F-E2 vs BD9596MWV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
LCD Display
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems
Current - Supply
11mA
-
Voltage - Supply
5V ~ 14V
3.5V ~ 5.5V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
88-VFQFN Exposed Pad
Supplier Device Package
28-SOP
UQFN88MV0100