☰
BD9890F-E2
BD9890F-E2
Obsolete
Description:  IC INVERTER CONTROL SOP28
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9890F-E2 Datasheet
History Price: Obsolete
In Stock: 23000
BD9890F-E2 vs BD9890FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
LCD Display
Inverter Controller
Current - Supply
11mA
2μA
Voltage - Supply
5V ~ 14V
5V ~ 14V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SOP
28-SSOP-B