Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9890F-E2
BD9890F-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC INVERTER CONTROL SOP28
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9890F-E2 Datasheet
History Price: Obsolete
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9890F-E2 vs BD9897FS
Part No
BD9890F-E2
BD9897FS
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Applications
LCD Display
-
Current - Supply
11mA
-
Voltage - Supply
5V ~ 14V
-
Operating Temperature
-40℃ ~ 90℃
-
Mounting Type
Surface Mount
-
Package / Case
28-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
28-SOP
-