☰
BD9890FV-E2
BD9890FV-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 28-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9890FV-E2 Datasheet
History Price: Obsolete
In Stock: 44280
BD9890FV-E2 vs BD9888F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Inverter Controller
Inverter Controller
Current - Supply
2μA
2μA
Voltage - Supply
5V ~ 14V
5V ~ 14V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP-B
28-SOP