☰
BD9892K-E2
BD9892K-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 44-QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9892K-E2 Datasheet
History Price: Obsolete
In Stock: 5920
BD9892K-E2 vs BD9766FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Inverter Controller
LCD Display
Current - Supply
2μA
9mA
Voltage - Supply
5.5V ~ 14V
5V ~ 11V
Operating Temperature
-40℃ ~ 90℃
-35℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
28-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
44-QFP (10x10)
28-SSOPB