Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9895FV-E2
BD9895FV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC INVERTER CTRL DC-AC 28-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9895FV-E2 Datasheet
History Price: Obsolete
In Stock: 2480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9895FV-E2 vs BD9722FV-E2
Part No
BD9895FV-E2
BD9722FV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Inverter Controller
Hard Disk Systems
Current - Supply
10μA
20mA
Voltage - Supply
6V ~ 14V
4.2V ~ 13V
Operating Temperature
-40℃ ~ 90℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP-B
16-SSOP-B