Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9896FV-E2
BD9896FV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC INVERTER CTLR 28SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9896FV-E2 Datasheet
History Price: $6.23000
In Stock: 12960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9896FV-E2 vs BD9401FM-E2
Part No
BD9896FV-E2
BD9401FM-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Inverter Controller
Automotive
Current - Supply
17mA
200μA
Voltage - Supply
6V ~ 14V
8V ~ 26V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-SSOP-B
28-HSOP-M