☰
BD9896FV-E2
BD9896FV-E2
Obsolete
Description:  IC INVERTER CTLR 28SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9896FV-E2 Datasheet
History Price: $6.23000
In Stock: 14120
BD9896FV-E2 vs BD9882F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Inverter Controller
LCD Display
Current - Supply
17mA
8mA
Voltage - Supply
6V ~ 14V
5V ~ 14V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
20-SOIC (0.213", 5.40mm Width)
Supplier Device Package
28-SSOP-B
20-SOP