Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9897FS-E2
BD9897FS-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC INVERTER CTLR 32SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9897FS-E2 Datasheet
History Price: Obsolete
In Stock: 48060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9897FS-E2 vs BD9886F-E2
Part No
BD9897FS-E2
BD9886F-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Inverter Controller
Inverter Controller
Current - Supply
7.2mA
2μA
Voltage - Supply
7.5V ~ 30V
5V ~ 14V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-SSOP-A
28-SOP