☰
BD9897FS-E2
BD9897FS-E2
Obsolete
Description:  IC INVERTER CTLR 32SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9897FS-E2 Datasheet
History Price: Obsolete
In Stock: 38840
BD9897FS-E2 vs BD9890F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Inverter Controller
LCD Display
Current - Supply
7.2mA
11mA
Voltage - Supply
7.5V ~ 30V
5V ~ 14V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-SSOP-A
28-SOP