☰
BD9898FV-E2
BD9898FV-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 28-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9898FV-E2 Datasheet
History Price: Obsolete
In Stock: 14800
BD9898FV-E2 vs BD9862MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Inverter Controller
LCD Display
Current - Supply
60μA
-
Voltage - Supply
16V ~ 30V
1.8V ~ 4.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SSOP-B
VQFN024V4040