☰
BD9B331GWZ-E2
BD9B331GWZ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A UCSP30L1
Manufacturer:  Rohm Semiconductor
History Price: $1.96000
In Stock: 24540
BD9B331GWZ-E2 vs BD9701FP-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
8V
Voltage - Input (Max)
5.5V
35V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
4.4V
32V
Current - Output
3A
1.5A
Frequency - Switching
1.3MHz
100kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-XFBGA, CSPBGA
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
16-UCSP30L1 (1.98x1.8)
TO-252-5