☰
BD9C501EFJ-E2
BD9C501EFJ-E2
Active
Description:  IC REG BUCK ADJ 5A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $2.40000
In Stock: 44640
BD9C501EFJ-E2 vs BD9D320EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
0.8V
0.765V
Voltage - Output (Max)
12.6V
7V
Current - Output
5A
3A
Frequency - Switching
500kHz
700kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J