Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9D320EFJ-E2
BD9D320EFJ-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9D320EFJ-E2 Datasheet
History Price: $0.82000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9D320EFJ-E2 vs BD95841MUV-E2
Part No
BD9D320EFJ-E2
BD95841MUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
7.5V
Voltage - Input (Max)
18V
15V
Voltage - Output (Min/Fixed)
0.765V
0.8V
Voltage - Output (Max)
7V
5.5V
Current - Output
3A
4A
Frequency - Switching
700kHz
500kHz ~ 800kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN016V3030