☰
BD9E104FJ-E2
BD9E104FJ-E2
Active
Description:  IC REG BUCK ADJUSTABLE 1A 8SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $1.23000
In Stock: 48320
BD9E104FJ-E2 vs BD9G201EFJ-LBE2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7V
4.5V
Voltage - Input (Max)
26V
42V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
13V
42V
Current - Output
1A
1.5A
Frequency - Switching
570kHz
250kHz ~ 500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-J
8-HTSOP-JES