Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9E104FJ-E2
BD9E104FJ-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 1A 8SOPJ
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9E104FJ-E2 Datasheet
History Price: $1.23000
In Stock: 48320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9E104FJ-E2 vs BD9P105EFV-CE2
Part No
BD9E104FJ-E2
BD9P105EFV-CE2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7V
3.5V
Voltage - Input (Max)
26V
40V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
13V
8.5V
Current - Output
1A
1A
Frequency - Switching
570kHz
2.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOP-J
20-HTSSOP-B