Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9F500QUZ-E2
BD9F500QUZ-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
NANO PULSE CONTROL 4.5 V TO 36 V
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9F500QUZ-E2 Datasheet
History Price: $4.45000
In Stock: 8880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9F500QUZ-E2 vs BD9701FP-E2
Part No
BD9F500QUZ-E2
BD9701FP-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
8V
Voltage - Input (Max)
36V
35V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
14V
32V
Current - Output
5A
1.5A
Frequency - Switching
600kHz, 1KHz, 2.2MHz
100kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-XFQFN Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
VMMP16LZ3030
TO-252-5