☰
BD9F500QUZ-E2
BD9F500QUZ-E2
Active
Description:  NANO PULSE CONTROL 4.5 V TO 36 V
Manufacturer:  Rohm Semiconductor
History Price: $4.45000
In Stock: 8880
BD9F500QUZ-E2 vs BD9E104FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
7V
Voltage - Input (Max)
36V
26V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
14V
13V
Current - Output
5A
1A
Frequency - Switching
600kHz, 1KHz, 2.2MHz
570kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-XFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
VMMP16LZ3030
8-SOP-J