Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BDJ0FC0WEFJ-E2
BDJ0FC0WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 10V 1A 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BDJ0FC0WEFJ-E2 Datasheet
History Price: $0.90000
In Stock: 32320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BDJ0FC0WEFJ-E2 vs BDJ5FC0WEFJ-E2
Part No
BDJ0FC0WEFJ-E2
BDJ5FC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
26.5V
Voltage - Output (Min/Fixed)
10V
15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
0.5V @ 500mA
Current - Output
1A
1A
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
2.5 mA
2.5 mA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J