☰
BH2223FV-E2
BH2223FV-E2
Active
Description:  IC DAC 8BIT V-OUT 16SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BH2223FV-E2 Datasheet
History Price: $5.60000
In Stock: 38480
BH2223FV-E2 vs BH2226F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
10
8
Settling Time
100μs
100μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
-
-
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
16-SOP
Mounting Type
Surface Mount
Surface Mount