BH6578FVM-TR
BH6578FVM-TR
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-5.5V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.59000
In Stock: 41200
BH6578FVM-TR vs BH6526FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Logic
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
500mA
800mA
Voltage - Supply
4.5V ~ 5.5V
3.5V ~ 5.5V
Voltage - Load
-
5.2V ~ 11.5V
Operating Temperature
-35 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
16-SSOP-B